Optibelt (UK) Ltd. V & Wedge Belts XPZ 1262 XEP

Description
High performance wedge belts raw edge, m
Request a Quote
Description
High performance wedge belts raw edge, m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1953857 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1953857
V & Wedge Belts 1953857
High performance wedge belts raw edge, m

High performance wedge belts raw edge, m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1953857
Product Name V & Wedge Belts
Belt Length 49.69 inch (1262.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149754 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 13.23 inch (336.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Classical Section V-Belts - E/40 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 118.11 to 492.13 inch (3000.00 to 12500.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.60 inch (751.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive OE/OES Belts -  - ContiTech Roulunds Rubber A/S
ContiTech Roulunds Rubber A/S
Specs
Type Single Band (optional feature); Multiple Band (optional feature)
Belt Rubber
View Details