Optibelt (UK) Ltd. V & Wedge Belts XPZ 1237 XEP

Description
High performance wedge belts raw edge,
Request a Quote
Description
High performance wedge belts raw edge,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1953855 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1953855
V & Wedge Belts 1953855
High performance wedge belts raw edge,

High performance wedge belts raw edge,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1953855
Product Name V & Wedge Belts
Belt Length 48.70 inch (1237.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Poly V-Belts - H - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed H
Belt Length 22.05 to 84.84 inch (560.00 to 2155.00 mm)
View Details
V & Wedge Belts - 2056753 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 55.12 inch (1400.00 mm)
Belt Rubber; Rubber
View Details
Industrial Belts - CONTI®V FO LAM / CONTI®V FO LAM ADVANCE - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature); 10mm (optional feature); 13mm (optional feature); 17mm (optional feature)
Type Single Band
View Details