Optibelt (UK) Ltd. V & Wedge Belts XPB 1850 XEP

Description
OPTIBELT XPB 1850 XEP Raw Edge Belt
Request a Quote
Description
OPTIBELT XPB 1850 XEP Raw Edge Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
V & Wedge Belts
2837022
V & Wedge Belts 2837022
OPTIBELT XPB 1850 XEP Raw Edge Belt

OPTIBELT XPB 1850 XEP Raw Edge Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2837022
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 28.60 inch (726.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Harvester V-Belts - HJ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.25 inch (31.80 mm)
View Details
V & Wedge Belts - 1365338 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 10.43 inch (265.00 mm)
Belt Polyamide
View Details
Metric V-Belts (XPZ/SPZ, XPA/SPA, XPB/SPB, SPC) -  - Bando American, Inc.
Specs
Metric SPA; SPB; SPC; SPZ
Features Cogged
View Details