Optibelt (UK) Ltd. V & Wedge Belts XPB 1700 XEP

Description
OPTIBELT XPB 1700 XEP Raw Edge Belt
Request a Quote
Description
OPTIBELT XPB 1700 XEP Raw Edge Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
V & Wedge Belts
1953876
V & Wedge Belts 1953876
OPTIBELT XPB 1700 XEP Raw Edge Belt

OPTIBELT XPB 1700 XEP Raw Edge Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1953876
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 371mm Pitch Length V-Belt - A 6R12M2L381 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.00 inch (381.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1368402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 187.01 inch (4750.00 mm)
Minimum Pulley Size 8.82 inch (224.00 mm)
Belt Width 0.87 inch (22.00 mm)
View Details
Poly V-Belts - J - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed J
Belt Length 21.26 to 97.64 inch (540.00 to 2480.00 mm)
View Details
V-BELTS - 5V-32 - W.M. Berg
Specs
English 5V
Belt Length 32.00 inch (812.80 mm)
Belt Width 0.65 inch (16.60 mm)
View Details