Optibelt (UK) Ltd. Belt Pulleys TB SPZ 90/200ZA

Description
Optibelt KS V-grooved pulleys for tape
Request a Quote
Description
Optibelt KS V-grooved pulleys for tape
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2368647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2368647
Belt Pulleys 2368647
Optibelt KS V-grooved pulleys for tape

Optibelt KS V-grooved pulleys for tape

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2368647
Product Name Belt Pulleys
Pitch Type 90mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 1465395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 44
View Details
Steel Timing Pulley Stock - 10-AT5-PS-125S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type AT 5mm AT5
Material Steel
View Details
Plain Bore - HTD 3M-15/5M-09 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 3mm
Material Aluminum; Steel
Teeth 10 to 72
View Details
2.03 mm (MXL) Pitch,30 Teeth, 6mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 6mm Wide Belt - A 6A16M030DF6006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Flanges Two Fanges
Material Aluminum
View Details