RS Components, Ltd. Belt Pulleys 1465395

Description
Pilot Bore Pulley 3M-09MM-44T
Request a Quote
Description
Pilot Bore Pulley 3M-09MM-44T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 1465395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
1465395
Belt Pulleys 1465395
Pilot Bore Pulley 3M-09MM-44T

Pilot Bore Pulley 3M-09MM-44T

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 1465395
Product Name Belt Pulleys
Pitch Type 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 2865708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 36
View Details
Belt Pulleys - 7784862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 80
View Details
Belt Pulleys - 184634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 75 mm (2.95 inch)
View Details
Belt Pulleys - 2865786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 24
View Details