Optibelt (UK) Ltd. Belt Pulleys TB SPB 212/300ZA

Description
Optibelt KS V-grooved pulleys for tape
Request a Quote
Description
Optibelt KS V-grooved pulleys for tape
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2386790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2386790
Belt Pulleys 2386790
Optibelt KS V-grooved pulleys for tape

Optibelt KS V-grooved pulleys for tape

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2386790
Product Name Belt Pulleys
Pitch Type 212mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 744542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Aluminium
Teeth 48
View Details
Steel Timing Pulley Stock - 17-T10-PS-160S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type T 10mm T10
Material Steel
View Details
Timing Pulleys - T5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type T 5mm
Material Aluminum
View Details
3 mm (HTD) Pitch,12 Teeth, 0.1875
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Flanges Two Fanges
View Details