RS Components, Ltd. Belt Pulleys 744542

Description
Timing pulley,48 teeth 6mm W 2.5mm pitch
Request a Quote
Description
Timing pulley,48 teeth 6mm W 2.5mm pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 744542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
744542
Belt Pulleys 744542
Timing pulley,48 teeth 6mm W 2.5mm pitch

Timing pulley,48 teeth 6mm W 2.5mm pitch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 744542
Product Name Belt Pulleys
Pitch Type 2.5mm
Material Aluminum; Aluminium
Aluminium
Teeth 48
Belt Width 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 2865685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 25
View Details
Belt Pulleys - 1465396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 48
View Details
Belt Pulleys - 7784799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium
Teeth 40
View Details
Belt Pulleys - 183912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 116 mm (4.57 inch)
View Details