Optibelt (UK) Ltd. Belt Pulleys TB SPA 90/200ZA

Description
Optibelt KS V-grooved pulleys for tape
Request a Quote
Description
Optibelt KS V-grooved pulleys for tape
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2368605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2368605
Belt Pulleys 2368605
Optibelt KS V-grooved pulleys for tape

Optibelt KS V-grooved pulleys for tape

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2368605
Product Name Belt Pulleys
Pitch Type 90mm
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bore - HTD 8M-20/8M-30 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 8mm
Material Steel; Cast Iron
Teeth 22 to 192
View Details
1mm Pitch, 73 Teeth, 152.4mm Usable Length, Aluminum Alloy Miniature Timing Pulley Stock - A 6A17M07306 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Pulley Diameter 22.88 mm (0.9008 inch)
View Details
Belt Pulleys - 744491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Aluminium
Teeth 14
View Details
Aluminum Timing Pulley Stock - 126MXLPS8A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Material Aluminum
Teeth 126
View Details