RS Components, Ltd. Belt Pulleys 7784806

Description
MXL Aluminium Pulley teeth 60, bore 5mm
Request a Quote
Description
MXL Aluminium Pulley teeth 60, bore 5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 7784806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
7784806
Belt Pulleys 7784806
MXL Aluminium Pulley teeth 60, bore 5mm

MXL Aluminium Pulley teeth 60, bore 5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 7784806
Product Name Belt Pulleys
Pitch Type 2.032mm
Material Aluminum; Aluminium
Teeth 60
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 7784783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, zinc plated steel
Teeth 24
View Details
Belt Pulleys - 1465395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 44
View Details
Belt Pulleys - 182818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 16
View Details
Belt Pulleys - 183338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Steel; Steel
Teeth 32
View Details