Optibelt (UK) Ltd. Belt Pulleys TB SPA 160/200ZA

Description
Optibelt KS V-grooved pulleys for tape
Request a Quote
Description
Optibelt KS V-grooved pulleys for tape
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2368594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2368594
Belt Pulleys 2368594
Optibelt KS V-grooved pulleys for tape

Optibelt KS V-grooved pulleys for tape

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2368594
Product Name Belt Pulleys
Pitch Type 160mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 7784727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, glass filled pc
Teeth 22
View Details
Aluminum Timing Pulley Stock - 21XLPS8A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Material Aluminum
Teeth 21
View Details
Timing Pulleys - T2.5/T5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type T 2.5mm T 5mm
Material Aluminum
View Details
3 mm (HTD) Pitch,28 Teeth, 0.25
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Material Aluminum
View Details