Optibelt (UK) Ltd. Flexible Coupling Flectors STERNHRC13000ZA

Description
Rubber coupling star for HRC130 80 shor
Request a Quote
Description
Rubber coupling star for HRC130 80 shor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 2683476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
2683476
Flexible Coupling Flectors 2683476
Rubber coupling star for HRC130 80 shor

Rubber coupling star for HRC130 80 shor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2683476
Product Name Flexible Coupling Flectors
Rated Torque 6372 In-lbs (7347 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-32, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-32 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 10 N·m [Ø16/Ø16 mm] - 1-4413.0013 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 88.5 In-lbs (102 kg-cm)
Rated Speed 20000 rpm
View Details
NM Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 113 to 65044 In-lbs (130 to 75000 kg-cm)
Rated Speed 2500 to 13500 rpm
Units Metric Design
View Details
Flexible Couplings - 8691708 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.42 inch (36 mm)
View Details