Optibelt (UK) Ltd. Flexible Coupling Flectors STERNHP 3898 00ZA

Description
Spider for backlash-free coupling Habix
Request a Quote
Description
Spider for backlash-free coupling Habix
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 2657637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
2657637
Flexible Coupling Flectors 2657637
Spider for backlash-free coupling Habix

Spider for backlash-free coupling Habix

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2657637
Product Name Flexible Coupling Flectors
Rated Torque 5752 In-lbs (6633 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
NM Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 113 to 65044 In-lbs (130 to 75000 kg-cm)
Rated Speed 2500 to 13500 rpm
Units Metric Design
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details