Optibelt (UK) Ltd. V & Wedge Belts SPZ 950

Description
V-belt SK SPZ 950
Request a Quote
Description
V-belt SK SPZ 950
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1367221 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1367221
V & Wedge Belts 1367221
V-belt SK SPZ 950

V-belt SK SPZ 950

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1367221
Product Name V & Wedge Belts
Belt Length 37.40 inch (950.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368369 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 66.22 inch (1682.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Banded V-Belts - R3V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.35 inch (9.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 23.60 inch (599.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Power Twist Plus® V-Belts - 0408230 - Fenner Drives
Specs
English A/4L
Type Single Band
Belt Urethane / Polyurethane
View Details