Optibelt (UK) Ltd. V & Wedge Belts SPZ 900

Description
V-belt SK SPZ 900
Request a Quote
Description
V-belt SK SPZ 900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1367220 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1367220
V & Wedge Belts 1367220
V-belt SK SPZ 900

V-belt SK SPZ 900

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1367220
Product Name V & Wedge Belts
Belt Length 35.43 inch (900.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 13.60 inch (345.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical V-Belts - HZ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 1368380 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 62.99 inch (1600.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details