Optibelt (UK) Ltd. V & Wedge Belts SPZ 487

Description
High Performance Wedge Belt SK SPZ 487
Request a Quote
Description
High Performance Wedge Belt SK SPZ 487
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448828 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448828
V & Wedge Belts 1448828
High Performance Wedge Belt SK SPZ 487

High Performance Wedge Belt SK SPZ 487

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448828
Product Name V & Wedge Belts
Belt Length 19.17 inch (487.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 43.78 inch (1112.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Banded V-Belts - R3V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.35 inch (9.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 28.60 inch (726.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX-X - ContiTech Roulunds Rubber A/S
ContiTech Roulunds Rubber A/S
Specs
Belt Length 505.00 to 5018.00 inch (12826.99 to 127457.13 mm)
Type Single Band
Belt Rubber
View Details