Optibelt (UK) Ltd. V & Wedge Belts SPZ 2120

Description
High Performance Wedge Belt SK SPZ 2120
Request a Quote
Description
High Performance Wedge Belt SK SPZ 2120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448873 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448873
V & Wedge Belts 1448873
High Performance Wedge Belt SK SPZ 2120

High Performance Wedge Belt SK SPZ 2120

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448873
Product Name V & Wedge Belts
Belt Length 83.46 inch (2120.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056733 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 52.76 inch (1340.00 mm)
Belt Rubber; Rubber
View Details
Classical Section V-Belts - D/32 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 78.74 to 492.13 inch (2000.00 to 12500.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 26.60 inch (675.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX DUAL - ContiTech Roulunds Rubber A/S
Specs
Belt Length 1949.00 to 7105.00 inch (49504.57 to 180466.90 mm)
Type Single Band
Belt Rubber
View Details