Optibelt (UK) Ltd. V & Wedge Belts SPZ 2000

Description
High Performance Wedge Belt SK SPZ 2000
Request a Quote
Description
High Performance Wedge Belt SK SPZ 2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448871 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448871
V & Wedge Belts 1448871
High Performance Wedge Belt SK SPZ 2000

High Performance Wedge Belt SK SPZ 2000

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448871
Product Name V & Wedge Belts
Belt Length 78.74 inch (2000.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056707 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 29.25 inch (743.00 mm)
Belt Rubber; Rubber
View Details
High Capacity Narrow V-Belts - 5V/15N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 5V
Other Section Other
Belt Length 50.00 to 355.00 inch (1270.00 to 9017.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 26.60 inch (675.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX RE-X - ContiTech Roulunds Rubber A/S
Specs
Belt Length 562.00 to 5000.00 inch (14274.79 to 126999.93 mm)
Type Single Band
Belt Rubber
View Details