Optibelt (UK) Ltd. V & Wedge Belts SPZ 1600

Description
V-belt SK SPZ 1600
Request a Quote
Description
V-belt SK SPZ 1600
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1367237 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1367237
V & Wedge Belts 1367237
V-belt SK SPZ 1600

V-belt SK SPZ 1600

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1367237
Product Name V & Wedge Belts
Belt Length 62.99 inch (1600.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 39.84 inch (1012.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Banded V-Belts - RC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.87 inch (22.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX DIN 2215 - ContiTech Roulunds Rubber A/S
Specs
Belt Length 425.00 to 12243.00 inch (10794.99 to 310972.03 mm)
Type Single Band
Belt Rubber
View Details