Optibelt (UK) Ltd. V & Wedge Belts SPZ 1537

Description
High Performance Wedge Belt SK SPZ 1537
Request a Quote
Description
High Performance Wedge Belt SK SPZ 1537
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448860 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448860
V & Wedge Belts 1448860
High Performance Wedge Belt SK SPZ 1537

High Performance Wedge Belt SK SPZ 1537

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448860
Product Name V & Wedge Belts
Belt Length 60.51 inch (1537.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 19.60 inch (497.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - SPZ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric SPZ
Other Section Other
Type Single Band
View Details
V & Wedge Belts - 1739976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 88.19 inch (2240.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
Industrial Multiple V-ribbed Belts - CONTI®V MULTIRIB - ContiTech AG
Specs
V-Ribbed PJ (optional feature); PK (optional feature); PL (optional feature); PM (optional feature)
Belt Length 356.00 to 16764.00 inch (9042.40 to 425805.37 mm)
Type Multiple Band
View Details