Optibelt (UK) Ltd. V & Wedge Belts SPZ 1487

Description
Optibelt SK high performance wedge belts
Request a Quote
Description
Optibelt SK high performance wedge belts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2837364 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2837364
V & Wedge Belts 2837364
Optibelt SK high performance wedge belts

Optibelt SK high performance wedge belts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2837364
Product Name V & Wedge Belts
Metric SPZ
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 57.56 inch (1462.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
Banded V-Belts - R5V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.59 inch (15.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
NuTLink® V-Belts - 0202003 - Fenner Drives
Specs
English A/4L
Type Single Band
Belt Urethane / Polyurethane
View Details