Optibelt (UK) Ltd. V & Wedge Belts SPZ 1420

Description
High Performance Wedge Belt SK SPZ 1420
Request a Quote
Description
High Performance Wedge Belt SK SPZ 1420
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448857 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448857
V & Wedge Belts 1448857
High Performance Wedge Belt SK SPZ 1420

High Performance Wedge Belt SK SPZ 1420

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448857
Product Name V & Wedge Belts
Belt Length 55.91 inch (1420.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.45 inch (875.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Classical V-Belts - HA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.51 inch (13.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 28.60 inch (726.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive OE/OES Belts -  - ContiTech Roulunds Rubber A/S
ContiTech Roulunds Rubber A/S
Specs
Type Single Band (optional feature); Multiple Band (optional feature)
Belt Rubber
View Details