Optibelt (UK) Ltd. V & Wedge Belts SPZ 1412

Description
V-belt SK SPZ 1412
Request a Quote
Description
V-belt SK SPZ 1412
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1367235 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1367235
V & Wedge Belts 1367235
V-belt SK SPZ 1412

V-belt SK SPZ 1412

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1367235
Product Name V & Wedge Belts
Belt Length 55.59 inch (1412.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149737 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 10.35 inch (263.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Classical Section V-Belts - 5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 7.48 to 23.62 inch (190.00 to 600.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 26.60 inch (675.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX DUAL - ContiTech Roulunds Rubber A/S
Specs
Belt Length 1949.00 to 7105.00 inch (49504.57 to 180466.90 mm)
Type Single Band
Belt Rubber
View Details