Optibelt (UK) Ltd. V & Wedge Belts SPZ 1387

Description
Optibelt SK high performance wedge belts
Request a Quote
Description
Optibelt SK high performance wedge belts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2837361 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2837361
V & Wedge Belts 2837361
Optibelt SK high performance wedge belts

Optibelt SK high performance wedge belts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2837361
Product Name V & Wedge Belts
Metric SPZ
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.60 inch (269.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - E/40 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 118.11 to 492.13 inch (3000.00 to 12500.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1365351 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 14.80 inch (376.00 mm)
Belt Polyamide
View Details
Industrial Multiple V-ribbed Belts - CONTI®V MULTIRIB - ContiTech AG
Specs
V-Ribbed PJ (optional feature); PK (optional feature); PL (optional feature); PM (optional feature)
Belt Length 356.00 to 16764.00 inch (9042.40 to 425805.37 mm)
Type Multiple Band
View Details