Megadyne Americas PW 92A Ivory Ridge-Top V-Belt Form 2

Description
Ridge-top V-belt, Form 2 Material: PW, thermoplastic polyester elastomer, shore hardness 92A, 40D Temperature range -5° to 70° C Designed for easy cleaning and reduced maintenance.
Description
Ridge-top V-belt, Form 2 Material: PW, thermoplastic polyester elastomer, shore hardness 92A, 40D Temperature range -5° to 70° C Designed for easy cleaning and reduced maintenance.

Suppliers

Company
Product
Description
Supplier Links
PW 92A Ivory Ridge-Top V-Belt - Form 2 - Megadyne Americas
Pineville, NC, United States
PW 92A Ivory Ridge-Top V-Belt
Form 2
PW 92A Ivory Ridge-Top V-Belt Form 2
Ridge-top V-belt, Form 2 Material: PW, thermoplastic polyester elastomer, shore hardness 92A, 40D Temperature range -5° to 70° C Designed for easy cleaning and reduced maintenance.

Ridge-top V-belt, Form 2

  • Material: PW, thermoplastic polyester elastomer, shore hardness 92A, 40D
  • Temperature range -5° to 70° C
  • Designed for easy cleaning and reduced maintenance.
Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category V-Belts and V-Ribbed Belts
Product Number Form 2
Product Name PW 92A Ivory Ridge-Top V-Belt
Metric 13mm (optional feature); 17mm (optional feature); 22mm (optional feature)
Belt Length 984.00 to 1968.00 inch (24993.59 to 49987.17 mm)
Type Single Band
Unlock Full Specs
to access all available technical data

Similar Products

Classical Section V-Belts - 8 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 12.40 to 49.21 inch (315.00 to 1250.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2056778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 39.37 inch (1000.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.60 inch (447.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V-BELTS - 5V-15.0M - W.M. Berg
Specs
English 5V
Belt Length 590.55 inch (15000.00 mm)
Belt Width 0.65 inch (16.60 mm)
View Details