Optibelt (UK) Ltd. V & Wedge Belts SPZ 1337

Description
High Performance Wedge Belt SK SPZ 1337
Request a Quote
Description
High Performance Wedge Belt SK SPZ 1337
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448854 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448854
V & Wedge Belts 1448854
High Performance Wedge Belt SK SPZ 1337

High Performance Wedge Belt SK SPZ 1337

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448854
Product Name V & Wedge Belts
Belt Length 52.64 inch (1337.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368362 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 55.12 inch (1400.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Raw Edge Cogged V-Belts - XPZ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 19.17 to 139.76 inch (487.00 to 3550.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 11.60 inch (294.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX LAM ADVANCE - ContiTech Roulunds Rubber A/S
Specs
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
Type Single Band
Belt Rubber
View Details