Optibelt (UK) Ltd. V & Wedge Belts SPZ 1212

Description
High Performance Wedge Belt SK SPZ 1212
Request a Quote
Description
High Performance Wedge Belt SK SPZ 1212
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448849 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448849
V & Wedge Belts 1448849
High Performance Wedge Belt SK SPZ 1212

High Performance Wedge Belt SK SPZ 1212

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448849
Product Name V & Wedge Belts
Belt Length 47.72 inch (1212.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Poly V Belts - 2075969 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 17.99 inch (457.00 mm)
Belt Rubber; Rubber
View Details
Harvester V-Belts - HK - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.50 inch (38.10 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX-X - ContiTech Roulunds Rubber A/S
ContiTech Roulunds Rubber A/S
Specs
Belt Length 505.00 to 5018.00 inch (12826.99 to 127457.13 mm)
Type Single Band
Belt Rubber
View Details