Optibelt (UK) Ltd. V & Wedge Belts SPZ 1137

Description
V-belt SK SPZ 1137
Request a Quote
Description
V-belt SK SPZ 1137
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1367228 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1367228
V & Wedge Belts 1367228
V-belt SK SPZ 1137

V-belt SK SPZ 1137

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1367228
Product Name V & Wedge Belts
Belt Length 44.76 inch (1137.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 23.60 inch (599.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - XPA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 28.82 to 177.17 inch (732.00 to 4500.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 72.83 inch (1850.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Industrial Banded Belts - CONTI®V MULTIBELT ADVANCE - ContiTech AG
Specs
Type Multiple Band
Belt Rubber
Reinforcement Reinforced
View Details