Optibelt (UK) Ltd. V & Wedge Belts SPZ 1012

Description
High Performance Wedge Belt SK SPZ 1012
Request a Quote
Description
High Performance Wedge Belt SK SPZ 1012
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448847 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448847
V & Wedge Belts 1448847
High Performance Wedge Belt SK SPZ 1012

High Performance Wedge Belt SK SPZ 1012

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448847
Product Name V & Wedge Belts
Belt Length 39.84 inch (1012.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.60 inch (802.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Poly V-Belts - H - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed H
Belt Length 22.05 to 84.84 inch (560.00 to 2155.00 mm)
View Details
V & Wedge Belts - 1365353 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 15.28 inch (388.00 mm)
Belt Polyamide
View Details