RS Components, Ltd. V & Wedge Belts 1368447

Description
SPZ Section Wrapped Wedge Belt 1800mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 1800mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368447 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368447
V & Wedge Belts 1368447
SPZ Section Wrapped Wedge Belt 1800mm L

SPZ Section Wrapped Wedge Belt 1800mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368447
Product Name V & Wedge Belts
Belt Length 70.87 inch (1800.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 36.89 inch (937.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 1739985 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 87.87 inch (2232.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1368359 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 51.97 inch (1320.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
V & Wedge Belts - 1739990 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 51.97 inch (1320.00 mm)
Belt Rubber; Rubber
View Details