Optibelt (UK) Ltd. V & Wedge Belts SPC 3750

Description
OPTIBELT SPC 3750 Wedge Belt
Request a Quote
Description
OPTIBELT SPC 3750 Wedge Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
V & Wedge Belts
2042985
V & Wedge Belts 2042985
OPTIBELT SPC 3750 Wedge Belt

OPTIBELT SPC 3750 Wedge Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2042985
Product Name V & Wedge Belts
Belt Length 147.64 inch (3750.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 244mm Pitch Length V-Belt - A 6R12M2L254 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.00 inch (254.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - C/22 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 42.91 to 90.00 inch (1090.00 to 2286.00 mm)
Type Single Band
View Details
Poly V Belts - 2075942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 27.48 inch (698.00 mm)
Belt Rubber; Rubber
Belt Width 1.40 inch (35.60 mm)
View Details
Duraflex GL® Cog (2L) -  - Bando American, Inc.
Bando American, Inc.
Specs
Features Cogged
View Details