Optibelt (UK) Ltd. V & Wedge Belts SPB 3750 RP

Description
Optibelt RED POWER 3, SPB section, L 375
Request a Quote
Description
Optibelt RED POWER 3, SPB section, L 375
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1780734 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1780734
V & Wedge Belts 1780734
Optibelt RED POWER 3, SPB section, L 375

Optibelt RED POWER 3, SPB section, L 375

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1780734
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

Poly V Belts - 2075958 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 25.98 inch (660.00 mm)
Belt Rubber; Rubber
View Details
Double V-Belts - HBB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 77.95 to 271.65 inch (1980.00 to 6900.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 19.60 inch (497.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Orange 85 3L Crown-Top - 1032032 - Fenner Drives
Specs
English O/3L/Z
Belt Urethane / Polyurethane
Minimum Pulley Size 2.00 inch (50.80 mm)
View Details