Fenner Drives Eagle Orange 85 3L Crown-Top 1032032

Description
Ideal for light- to medium-duty applications
Description
Ideal for light- to medium-duty applications

Suppliers

Company
Product
Description
Supplier Links
Eagle Orange 85 3L Crown-Top - 1032032 - Fenner Drives
Manheim, PA, USA
Eagle Orange 85 3L Crown-Top
1032032
Eagle Orange 85 3L Crown-Top 1032032
Ideal for light- to medium-duty applications

Ideal for light- to medium-duty applications

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 1032032
Product Name Eagle Orange 85 3L Crown-Top
English O/3L/Z
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2009136 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 393.70 inch (10000.00 mm)
View Details
Raw Edge Cogged V-Belts - XPZ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 19.17 to 139.76 inch (487.00 to 3550.00 mm)
Type Single Band
View Details
2L (6.60mmX3.81mm) Belt Size, 815mm Pitch Length V-Belt - A 6R12M2L826 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 32.52 inch (826.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Orange 85 C Ribbed - 1032054 - Fenner Drives
Specs
English C
Type Multiple Band
Belt Urethane / Polyurethane
View Details