Optibelt (UK) Ltd. V & Wedge Belts SPB 2680

Description
High Performance Wedge Belt SK SPB 2680
Request a Quote
Description
High Performance Wedge Belt SK SPB 2680
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448913 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448913
V & Wedge Belts 1448913
High Performance Wedge Belt SK SPB 2680

High Performance Wedge Belt SK SPB 2680

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448913
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.60 inch (701.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - XPB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 49.21 to 314.96 inch (1250.00 to 8000.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1365363 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 22.05 inch (560.00 mm)
Belt Polyamide
View Details