Optibelt (UK) Ltd. V & Wedge Belts SPB 2020

Description
High Performance Wedge Belt SK SPB 2020
Request a Quote
Description
High Performance Wedge Belt SK SPB 2020
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448907 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448907
V & Wedge Belts 1448907
High Performance Wedge Belt SK SPB 2020

High Performance Wedge Belt SK SPB 2020

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448907
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

Poly V Belts - 2075970 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 19.02 inch (483.00 mm)
Belt Rubber; Rubber
View Details
High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX LAM ADVANCE - ContiTech Roulunds Rubber A/S
Specs
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
Type Single Band
Belt Rubber
View Details