Optibelt (UK) Ltd. V & Wedge Belts SPB 1900

Description
V-belt SK SPB 1900
Request a Quote
Description
V-belt SK SPB 1900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1367288 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1367288
V & Wedge Belts 1367288
V-belt SK SPB 1900

V-belt SK SPB 1900

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1367288
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 37.40 inch (950.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Banded V-Belts - R3V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.35 inch (9.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 26.60 inch (675.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX DIN 2215 - ContiTech Roulunds Rubber A/S
Specs
Belt Length 425.00 to 12243.00 inch (10794.99 to 310972.03 mm)
Type Single Band
Belt Rubber
View Details