Optibelt (UK) Ltd. V & Wedge Belts SPA 2182

Description
V-belt SK SPA 2182
Request a Quote
Description
V-belt SK SPA 2182
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1367273 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1367273
V & Wedge Belts 1367273
V-belt SK SPA 2182

V-belt SK SPA 2182

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1367273
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Double V-Belts - HDD - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 118.11 to 332.72 inch (3000.00 to 8451.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2149756 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 9.69 inch (246.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details