Optibelt (UK) Ltd. V & Wedge Belts SPA 2057

Description
High Performance Wedge Belt SK SPA 2057
Request a Quote
Description
High Performance Wedge Belt SK SPA 2057
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448892 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448892
V & Wedge Belts 1448892
High Performance Wedge Belt SK SPA 2057

High Performance Wedge Belt SK SPA 2057

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448892
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.60 inch (802.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Poly V-Belts - L - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed L
Belt Length 37.40 to 87.99 inch (950.00 to 2235.00 mm)
View Details
V & Wedge Belts - 2149752 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 17.13 inch (435.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Industrial Belts - CONTI®V FO MULTILAM POWER - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Metric 10mm (optional feature); 13mm (optional feature); 17mm (optional feature)
Type Single Band
View Details