Optibelt (UK) Ltd. V & Wedge Belts SPA 1550

Description
OPTIBELT SPA 1550 Wedge Belt
Request a Quote
Description
OPTIBELT SPA 1550 Wedge Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
V & Wedge Belts
2837243
V & Wedge Belts 2837243
OPTIBELT SPA 1550 Wedge Belt

OPTIBELT SPA 1550 Wedge Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2837243
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 498mm Pitch Length V-Belt - A 6R12M2L508 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 20.00 inch (508.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - Y/6 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 11.02 to 33.46 inch (280.00 to 850.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 42.52 inch (1080.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Power Ace® Combo (3V, 5V, 8V) -  - Bando American, Inc.
Specs
English 3V; 5V; 8V
Belt Length 40.63 to 601.00 inch (1032.00 to 15265.39 mm)
Type Multiple Band
View Details