Optibelt (UK) Ltd. V & Wedge Belts SPA 1060

Description
V-belt SK SPA 1060
Request a Quote
Description
V-belt SK SPA 1060
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1367243 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1367243
V & Wedge Belts 1367243
V-belt SK SPA 1060

V-belt SK SPA 1060

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1367243
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive V-Belts - 9,5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 20.67 to 63.98 inch (525.00 to 1625.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2056781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 41.73 inch (1060.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Industrial Belts - CONTI®V ADVANCE - ContiTech AG
Specs
Type Single Band
Belt Rubber
Reinforcement Reinforced
View Details