RS Components, Ltd. V & Wedge Belts 1365335

Description
ConveyXonic J Section Belt 256mm, 3 Ribs
Request a Quote
Description
ConveyXonic J Section Belt 256mm, 3 Ribs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1365335 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1365335
V & Wedge Belts 1365335
ConveyXonic J Section Belt 256mm, 3 Ribs

ConveyXonic J Section Belt 256mm, 3 Ribs

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1365335
Product Name V & Wedge Belts
V-Ribbed J
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365337 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 10.08 inch (256.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 1739981 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 61.30 inch (1557.00 mm)
Belt Rubber; Rubber
View Details
Poly V Belts - 2075969 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 17.99 inch (457.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 2056791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 55.12 inch (1400.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details