Optibelt (UK) Ltd. Flexible Couplings HRC130F00ZA

Description
Flange type F for HRC130 (taperbush 1610
Request a Quote
Description
Flange type F for HRC130 (taperbush 1610
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 2676106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2676106
Flexible Couplings 2676106
Flange type F for HRC130 (taperbush 1610

Flange type F for HRC130 (taperbush 1610

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2676106
Product Name Flexible Couplings
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ25, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj25 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 0.5 N·m [Ø6/Ø6 mm] - 1-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
Flexible Coupling Flectors - 8087250 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Angular 1.2 degrees
Parallel 0.0067 inch (0.1700 mm)
View Details