Optibelt (UK) Ltd. Flexible Couplings HRC110H00ZA

Description
Flange type H for HRC110 (taperbush 1610
Request a Quote
Description
Flange type H for HRC110 (taperbush 1610
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 2676103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2676103
Flexible Couplings 2676103
Flange type H for HRC110 (taperbush 1610

Flange type H for HRC110 (taperbush 1610

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2676103
Product Name Flexible Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 183798 - RS Components, Ltd.
Specs
Coupling Type Hrc coupling
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed 1800 to 7500 rpm
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details