Optibelt (UK) Ltd. Flexible Couplings HPK283200ZA

Description
Flange without keyway for backlash-free
Request a Quote
Description
Flange without keyway for backlash-free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 2671966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2671966
Flexible Couplings 2671966
Flange without keyway for backlash-free

Flange without keyway for backlash-free

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2671966
Product Name Flexible Couplings
Rated Torque 2832 In-lbs (3265 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed 1800 to 7500 rpm
View Details
Bell.coupl. KB1/5-23[ᴓ6] ᴓ3-ᴓ8 - 3-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
View Details
Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2756 to 2.95 inch (7 to 75 mm)
Coupling Diameter 1.97 to 8.58 inch (50 to 218 mm)
View Details