Optibelt (UK) Ltd. Flexible Couplings HPK242000ZA

Description
Flange without keyway for backlash-free
Request a Quote
Description
Flange without keyway for backlash-free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 2671956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2671956
Flexible Couplings 2671956
Flange without keyway for backlash-free

Flange without keyway for backlash-free

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2671956
Product Name Flexible Couplings
Rated Torque 1062 In-lbs (1224 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bell.coupl. KB1/5-23[ᴓ6] ᴓ3-ᴓ8 - 3-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
View Details
NM Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 113 to 65044 In-lbs (130 to 75000 kg-cm)
Rated Speed 2500 to 13500 rpm
Units Metric Design
View Details
Flexible Couplings - 606057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details