Optibelt (UK) Ltd. Timing Belts 960 8M 50

Description
Omega Rubber Timing Belts 960 8M 50
Request a Quote
Description
Omega Rubber Timing Belts 960 8M 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042931
Timing Belts 2042931
Omega Rubber Timing Belts 960 8M 50

Omega Rubber Timing Belts 960 8M 50

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042931
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 25 mm (0.9843 inch)
Belt Length 1000 mm (39.37 inch)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
2 mm (GT3) Pitch, 300 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M300060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details