Optibelt (UK) Ltd. Timing Belts 950 5M 15

Description
Omega Rubber Timing Belts 950 5M 15
Request a Quote
Description
Omega Rubber Timing Belts 950 5M 15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042963
Timing Belts 2042963
Omega Rubber Timing Belts 950 5M 15

Omega Rubber Timing Belts 950 5M 15

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042963
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1080 mm (42.52 inch)
View Details
2 mm (GT3) Pitch, 330 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M330030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details