Optibelt (UK) Ltd. Belt Pulleys 8M 50 TB 3000ZA

Description
Optibelt HTD Pulleys for taper bushings
Request a Quote
Description
Optibelt HTD Pulleys for taper bushings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2395254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2395254
Belt Pulleys 2395254
Optibelt HTD Pulleys for taper bushings

Optibelt HTD Pulleys for taper bushings

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2395254
Product Name Belt Pulleys
Pitch Type 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 744491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Aluminium
Teeth 14
View Details
Aluminum Timing Pulley Stock - 21-3M-PS-6A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type HTD 3mm 3mm HTD
Material Aluminum
View Details
Plain Bore - HTD 8M-20/8M-30 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 8mm
Material Steel; Cast Iron
Teeth 22 to 192
View Details
1 mm Pitch,50 Teeth, 4mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 6mm Wide Belt - A 6A18M050DF6004 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Flanges Two Fanges
Material Aluminum
View Details