RS Components, Ltd. Belt Pulleys 744491

Description
RS PRO 16T2.5/14.2 Timing Belt Pulley
Request a Quote
Description
RS PRO 16T2.5/14.2 Timing Belt Pulley
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 744491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
744491
Belt Pulleys 744491
RS PRO 16T2.5/14.2 Timing Belt Pulley

RS PRO 16T2.5/14.2 Timing Belt Pulley

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 744491
Product Name Belt Pulleys
Pitch Type 2.5mm
Material Aluminum; Aluminium
Aluminium
Teeth 14
Belt Width 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 7784783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, zinc plated steel
Teeth 24
View Details
Belt Pulleys - 2864553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Teeth 24
View Details
Belt Pulleys - 2865714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 48
View Details
Belt Pulleys - 182852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 84 mm (3.31 inch)
View Details