Optibelt (UK) Ltd. Belt Pulleys 8M 30 TB 2400ZA

Description
Optibelt HTD Pulleys for taper bushings
Request a Quote
Description
Optibelt HTD Pulleys for taper bushings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2395229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2395229
Belt Pulleys 2395229
Optibelt HTD Pulleys for taper bushings

Optibelt HTD Pulleys for taper bushings

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2395229
Product Name Belt Pulleys
Pitch Type 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 745680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Aluminium
Teeth 18
View Details
Steel Timing Pulley Stock - 15LPS8S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Material Steel
Teeth 15
View Details
Timing Pulleys - T10(16,25) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type T 10mm
Material Aluminum
View Details
2.03mm Pitch, 98 Teeth, 200mm Usable Length, Aluminum Pulley Stock - A 6A15M098MXL20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Pulley Diameter 62.88 mm (2.48 inch)
View Details